TE Connectivity Rotary Potentiometers, Rheostats 23ESA224MMF50NF

Description
220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet
Description
220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A105783-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105783-ND
Rotary Potentiometers, Rheostats A105783-ND
220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1316190-23ESA224MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1316190-23ESA224MMF50NF
Win Source Part Number: 1316190-23ESA224MMF5 0NF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.4W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 220k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1316190-23ESA224MMF50NF
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 23, Citec
Termination Style: Solder Lug
Package: Bulk
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.4W
Actuator Type: Flatted
Actuator Length: 1.969" (50.00mm)
Resistance (Ohms): 220k
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Potentiometer, Carbon, 220Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity - 06WX5216 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 220Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity
06WX5216
Potentiometer, Carbon, 220Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity 06WX5216
POTENTIOMETER, CARBON, 220KOHM, 20%, 400mW; Track Resistance:220kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, CARBON, 220KOHM, 20%, 400mW; Track Resistance:220kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESA224MMF50NF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESA224MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA224MMF50NF
POT 220K OHM 0.4W CARBON LINEAR

POT 220K OHM 0.4W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A105783-ND 1316190-23ESA224MMF50NF 06WX5216 23ESA224MMF50NF
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Carbon, 220Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers