22k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
TE Connectivity 23ESA223MMF50NF
TE Connectivity 23ESA223MMF50NF
TE Connectivity 23ESA223MMF50NF
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.4W, 22000ohm, ROHS COMPLIANT Product overview: 23ESA223MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA223MMF50NF can be used for catalog matching and distributor lookup.
POTENTIOMETER, CARBON, 22KOHM, 20%, 400mW; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 22K OHM 0.4W CARBON LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | A105782-ND | 8077168P | 8077168 | 84-23ESA223MMF50NF | 06WX5215 | 23ESA223MMF50NF |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 0.4W 22000ohm Resistor | Potentiometer, Carbon, 22Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Rotary | Linear; Linear |