TE Connectivity Potentiometers 23ESA223MMF50N

Description
TE Connectivity 23ESA223MMF50N
Request a Quote Datasheet
Description
TE Connectivity 23ESA223MMF50N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 387751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387751
Potentiometers 387751
TE Connectivity 23ESA223MMF50N

TE Connectivity 23ESA223MMF50N

Supplier's Site
Potentiometers - 387751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387751P
Potentiometers 387751P
TE Connectivity 23ESA223MMF50N

TE Connectivity 23ESA223MMF50N

Supplier's Site
Potentiometers - 1638377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1638377
Potentiometers 1638377
TE Connectivity 23ESA223MMF50N

TE Connectivity 23ESA223MMF50N

Supplier's Site
0.4W 22000ohm Resistor - 84-23ESA223MMF50N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 22000ohm Resistor
84-23ESA223MMF50N
0.4W 22000ohm Resistor 84-23ESA223MMF50N
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.4W, 22000ohm, ROHS COMPLIANT Product overview: 23ESA223MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA223MMF50N can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.4W, 22000ohm, ROHS COMPLIANT Product overview: 23ESA223MMF50N from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA223MMF50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - A105781-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105781-ND
Rotary Potentiometers, Rheostats A105781-ND
22k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

22k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Pot, 22K, 0.4W, Linear; Track Resistance Citec Te Connectivity - 64AH9558 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 22K, 0.4W, Linear; Track Resistance Citec Te Connectivity
64AH9558
Pot, 22K, 0.4W, Linear; Track Resistance Citec Te Connectivity 64AH9558
POT, 22K, 0.4W, LINEAR; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

POT, 22K, 0.4W, LINEAR; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESA223MMF50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESA223MMF50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA223MMF50N
POT 22K OHM 0.4W CARBON LINEAR

POT 22K OHM 0.4W CARBON LINEAR

Supplier's Site
Potentiometer - 88622663 - Radwell International
Willingboro, NJ, United States
Potentiometer
88622663
Potentiometer 88622663
ROTARY POTENTIOMETER, SPINDLE OPERATED, 22 KOHM, 1 TURNS, LINEAR, 400 MW, 20%. FREE 2 YEAR RADWELL WARRANTY

ROTARY POTENTIOMETER, SPINDLE OPERATED, 22 KOHM, 1 TURNS, LINEAR, 400 MW, 20%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 387751 387751P 84-23ESA223MMF50N A105781-ND 64AH9558 23ESA223MMF50N 88622663
Product Name Potentiometers Potentiometers 0.4W 22000ohm Resistor Rotary Potentiometers, Rheostats Pot, 22K, 0.4W, Linear; Track Resistance Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details