TE Connectivity Rotary Potentiometers, Rheostats 23ESA222MMF50AF

Description
2.2k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet
Description
2.2k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 23ESA222MMF50AF-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
23ESA222MMF50AF-ND
Rotary Potentiometers, Rheostats 23ESA222MMF50AF-ND
2.2k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.4W Solder Lug

2.2k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESA222MMF50AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESA222MMF50AF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA222MMF50AF
POT 2.2K OHM 0.4W CARBON LINEAR

POT 2.2K OHM 0.4W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, Spindle Operated, 23Esa Series, 2.2 Kohm, Linear, 1, 400 Mw, Panel Rohs Compliant Citec Te Connectivity - 15J4891 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Spindle Operated, 23Esa Series, 2.2 Kohm, Linear, 1, 400 Mw, Panel Rohs Compliant Citec Te Connectivity
15J4891
Rotary Potentiometer, Spindle Operated, 23Esa Series, 2.2 Kohm, Linear, 1, 400 Mw, Panel Rohs Compliant Citec Te Connectivity 15J4891
Rotary Potentiometer, Spindle Operated, 23ESA Series, 2.2 kohm, Linear, 1, 400 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Spindle Operated, 23ESA Series, 2.2 kohm, Linear, 1, 400 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 23ESA222MMF50AF-ND 23ESA222MMF50AF 15J4891
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Spindle Operated, 23Esa Series, 2.2 Kohm, Linear, 1, 400 Mw, Panel Rohs Compliant Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details