TE Connectivity 0.4W Rheostat 23ESA103MPE32N

Description
10kR Carbon Film Potentiometer, 20% Tol, 0.4W, 1 Turn, Panel Mount Product overview: 23ESA103MPE32N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA103MPE32N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR Carbon Film Potentiometer, 20% Tol, 0.4W, 1 Turn, Panel Mount Product overview: 23ESA103MPE32N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA103MPE32N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Rheostat - 84-23ESA103MPE32N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Rheostat
84-23ESA103MPE32N
0.4W Rheostat 84-23ESA103MPE32N
10kR Carbon Film Potentiometer, 20% Tol, 0.4W, 1 Turn, Panel Mount Product overview: 23ESA103MPE32N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA103MPE32N can be used for catalog matching and distributor lookup.

10kR Carbon Film Potentiometer, 20% Tol, 0.4W, 1 Turn, Panel Mount Product overview: 23ESA103MPE32N from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA103MPE32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 8077162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8077162
Potentiometers 8077162
TE Connectivity 23ESA103MPE32N

TE Connectivity 23ESA103MPE32N

Supplier's Site
Potentiometers - 8077162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8077162P
Potentiometers 8077162P
23E Linear Carbon potentiometer 10K 4x32

23E Linear Carbon potentiometer 10K 4x32

Supplier's Site
Potentiometers - 1645240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1645240
Potentiometers 1645240
23E Linear Carbon potentiometer 10K 4x32

23E Linear Carbon potentiometer 10K 4x32

Supplier's Site
Rotary Potentiometers, Rheostats - A121450-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A121450-ND
Rotary Potentiometers, Rheostats A121450-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 10K, 32Mm, 20%; Track Resistance Te Connectivity - 95W9491 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10K, 32Mm, 20%; Track Resistance Te Connectivity
95W9491
Rotary Potentiometer, 10K, 32Mm, 20%; Track Resistance Te Connectivity 95W9491
ROTARY POTENTIOMETER, 10K, 32MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10K, 32MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESA103MPE32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESA103MPE32N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA103MPE32N
POT 10K OHM 0.4W CARBON LINEAR

POT 10K OHM 0.4W CARBON LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-23ESA103MPE32N 8077162 8077162P A121450-ND 95W9491 23ESA103MPE32N
Product Name 0.4W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 10K, 32Mm, 20%; Track Resistance Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction CARBON FILM Carbon Composition
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data