TE Connectivity 1623760-2 Potentiometer
23E 1 turn carbon track pot,10K lin 20mm
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
POT 10K OHM 0.4W CARBON LINEAR
POTENTIOMETER, CARBON, 10KOHM, 20%, 400mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 168140 | 168140P | A105766-ND | 23ESA103MMF50NF | 06WX5209 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Carbon, 10Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear; Linear | Linear; Linear | Linear | ||
| Standards and Certifications | RoHS | RoHS | RoHS |