POT 1K OHM 0.4W CARBON LINEAR
ROTARY POTENTIOMETER, 1K, 50MM, 20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 23ESA102MLA50N | 95W9489 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 1K, 50Mm, 20%; Track Resistance Te Connectivity |
| Resistance Range | 1000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |
| Power Rating | 0.4000 watts | 0.4000 watts |