TE Connectivity Rectangular Wire & Cable Connectors & Housings 2399992-1

Description
Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 40 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Housing Features Centerline (Pitch) : 15 MM  [.59 INCH ] Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 40 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Housing Features Centerline (Pitch) : 15 MM  [.59 INCH ] Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2399992-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2399992-1
Rectangular Wire & Cable Connectors & Housings 2399992-1
Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 40 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Housing Features Centerline (Pitch) : 15 MM  [.59 INCH ] Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 40

Electrical Characteristics


  • Operating Voltage (VAC) : 120
  • Operating Voltage (VDC) : 120

Housing Features


  • Centerline (Pitch) : 15 MM  [.59 INCH ]

Industry Standards


  • UL Flammability Rating : 12mm Flame Test per Standard UL 746C

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : 4/8 Indent Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-2399992-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2399992-1-ND
Free Hanging, Panel Mount 17-2399992-1-ND
KIT, 2P PLUG DOCKING, CHARGER

KIT, 2P PLUG DOCKING, CHARGER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2399992-1 17-2399992-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products