TE Connectivity
Terminal Accessories
2399666-1
Description
H&S 70MM, INNER SPACER
Request a Quote
Email Supplier
Datasheet
Description
H&S 70MM, INNER SPACER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1734-2399666-1-ND |
|
Product Name
|
Terminal Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers