TE Connectivity Magnetic Wire Connectors 2398997-2

Description
FLAG TAB FOR 200BOX POKE-IN MAG-
Request a Quote Datasheet
Description
FLAG TAB FOR 200BOX POKE-IN MAG-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - 17-2398997-2TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
17-2398997-2TR-ND
Magnetic Wire Connectors 17-2398997-2TR-ND
FLAG TAB FOR 200BOX POKE-IN MAG-

FLAG TAB FOR 200BOX POKE-IN MAG-

Buy Now Datasheet
Magnetic Wire Connectors - 17-2398997-2CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
17-2398997-2CT-ND
Magnetic Wire Connectors 17-2398997-2CT-ND
FLAG TAB FOR 200BOX POKE-IN MAG-

FLAG TAB FOR 200BOX POKE-IN MAG-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 17-2398997-2TR-ND
Product Name Magnetic Wire Connectors
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details