TE Connectivity USB Connectors 2398010-2

Description
Configuration Features Number of Ports : 1 Number of Positions : 22 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Plastic Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Sealable : No USB Type : C USB Version : 3.1 Gen 1
Request a Quote
Description
Configuration Features Number of Ports : 1 Number of Positions : 22 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Plastic Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Sealable : No USB Type : C USB Version : 3.1 Gen 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2398010-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2398010-2
USB Connectors 2398010-2
Configuration Features Number of Ports : 1 Number of Positions : 22 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Plastic Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Sealable : No USB Type : C USB Version : 3.1 Gen 1

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 22

Housing Features


  • Body Orientation : Vertical

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Plastic Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Sealable : No
  • USB Type : C
  • USB Version : 3.1 Gen 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2398010-2
Product Name USB Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1-1734346-5 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
USB, DVI, HDMI Connector Assemblies - A123004TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details