TE ConnectivityHigh Speed Backplane Connectors2397399-4
Description
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 172 Number of Rows : 11 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1
Dimensions Row-to-Row Spacing : 1.05 MM [.041 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 172 Number of Rows : 11 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1
Dimensions Row-to-Row Spacing : 1.05 MM [.041 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 172 Number of Rows : 11 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1
Dimensions Row-to-Row Spacing : 1.05 MM [.041 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
Guide Location : Unguided
Number of Columns : 16
Number of Positions : 172
Number of Rows : 11
PCB Mount Orientation : Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : 1
Dimensions
Row-to-Row Spacing : 1.05 MM [.041 INCH ]
Housing Features
Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Keyed
Operation/Application
Circuit Application : Signal
Product Type Features
Compatible with PCB Type : Daughtercard
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Unshrouded
Signal Arrangement : Differential
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]