TE Connectivity Data Connectivity Housings 2397362-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 11.4 MM  [.44 INCH ] Product Length : 22.1 MM  [.87 INCH ] Product Width : 17.65 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 11.4 MM  [.44 INCH ] Product Length : 22.1 MM  [.87 INCH ] Product Width : 17.65 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2397362-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2397362-1
Data Connectivity Housings 2397362-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 11.4 MM  [.44 INCH ] Product Length : 22.1 MM  [.87 INCH ] Product Width : 17.65 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 11.4 MM  [.44 INCH ]
  • Product Length : 22.1 MM  [.87 INCH ]
  • Product Width : 17.65 MM  [.69 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.3 INCH ]
  • Housing Color : Claret Violet

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - .1
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2397362-1
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103948-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 104483-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers