TE Connectivity Data Connectivity Headers 2397322-3

Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2397322-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2397322-3
Data Connectivity Headers 2397322-3
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Light Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2397322-3
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details