TE Connectivity High Speed Pluggable IO Connectors & Cages 2396990-1

Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2396990-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2396990-1
High Speed Pluggable IO Connectors & Cages 2396990-1
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Style : Fin

Configuration Features


  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 2 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP112
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2396990-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2396990-1-ND
Pluggable Connector Assemblies 17-2396990-1-ND
CAGE ASSY W HEAT SINK, 2X1, QSFP

CAGE ASSY W HEAT SINK, 2X1, QSFP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2396990-1 17-2396990-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26708-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers