TE Connectivity Hand Crimping Tools 2396182-1

Description
Contact Features Contact Size : Size 22, Size 20 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Certi-Crimp Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 22, Size 20 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Certi-Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2396182-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2396182-1
Hand Crimping Tools 2396182-1
Contact Features Contact Size : Size 22, Size 20 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Certi-Crimp Hand Tool

Contact Features


  • Contact Size : Size 22, Size 20

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Certi-Crimp Hand Tool
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2396182-1
Product Name Hand Crimping Tools
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633471-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details