TE Connectivity Solar Connectors 2395958-1

Description
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL, IEC IP Rating : IP68 Product Availability Product Availability : China, Latin America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, North America, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL, IEC IP Rating : IP68 Product Availability Product Availability : China, Latin America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, North America, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2395958-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2395958-1
Solar Connectors 2395958-1
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL, IEC IP Rating : IP68 Product Availability Product Availability : China, Latin America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, North America, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Keying Type : Positive

Dimensions


  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 8 - 6

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • IP Rating : IP68

Product Availability


  • Product Availability : China, Latin America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, North America, Asia

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2395958-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609117-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2468494-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2461454-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details