Configuration Features T-Branch Style : Socket-to-Plug
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6
Electrical Characteristics Voltage Class (KV) : 1.5
Industry Standards Compatible With Agency/Standards Products : UL, IEC IP Rating : IP68
Product Availability Product Availability : Latin America, Europe, Middle East & Africa, North America, Asia, Australia, New Zealand & Pacific Islands, China
Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
Configuration Features
- T-Branch Style : Socket-to-Plug
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Wire Size (MMSQ) : 10 - 16
- Wire Size (AWG) : 8 - 6
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, IEC
- IP Rating : IP68
Product Availability
- Product Availability : Latin America, Europe, Middle East & Africa, North America, Asia, Australia, New Zealand & Pacific Islands, China
Product Type Features
- Solar Connector Style : Plug
- Solar Connector Type : Crimp-Contact