TE Connectivity Data Connectivity Headers 2394925-9

Description
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.1 MM  [.4 INCH ] Product Length (MM) : 18.3 Housing Features Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Packaging Quantity : 410 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.1 MM  [.4 INCH ] Product Length (MM) : 18.3 Housing Features Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Packaging Quantity : 410 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2394925-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2394925-9
Data Connectivity Headers 2394925-9
Body Features Body Material : PA GF Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.1 MM  [.4 INCH ] Product Length (MM) : 18.3 Housing Features Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Packaging Quantity : 410 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 10.1 MM  [.4 INCH ]
  • Product Length (MM) : 18.3

Housing Features


  • Housing Color : Water Blue

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 410

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 1734-2394925-9CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2394925-9CT-ND
Headers, Male Pins 1734-2394925-9CT-ND
1P. MATE-AX HDR-ASSY 90DEG CODE

1P. MATE-AX HDR-ASSY 90DEG CODE

Buy Now Datasheet
Headers, Male Pins - 1734-2394925-9TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2394925-9TR-ND
Headers, Male Pins 1734-2394925-9TR-ND
1P. MATE-AX HDR-ASSY 90DEG CODE

1P. MATE-AX HDR-ASSY 90DEG CODE

Buy Now Datasheet
Headers, Male Pins - 1734-2394925-9DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2394925-9DKR-ND
Headers, Male Pins 1734-2394925-9DKR-ND
1P. MATE-AX HDR-ASSY 90DEG CODE

1P. MATE-AX HDR-ASSY 90DEG CODE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2394925-9 1734-2394925-9CT-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data