TE Connectivity Data Connectivity Headers 2394674-4

Description
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Silver (Ag) Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Beige Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Silver (Ag) Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Beige Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2394674-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2394674-4
Data Connectivity Headers 2394674-4
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Silver (Ag) Outer Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Beige Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Silver (Ag)
  • Outer Contact Plating Material : Tin (Sn)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Centerline (Pitch) : 5.3 MM  [.21 INCH ]
  • Housing Color : Beige

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 252

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 100 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-2394674-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2394674-4-ND
Headers, Male Pins 1734-2394674-4-ND
AMPSEAL16 COAX, 4P 90 DEG HDR, A

AMPSEAL16 COAX, 4P 90 DEG HDR, A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2394674-4 1734-2394674-4-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data