TE Connectivity Applicators 2393965-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.95 MM  [.43 INCH ] Insulation Diameter Range (MM) : 4.6 - 6.8 Wire Crimp Width : 5.08 MM  [.2 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.95 MM  [.43 INCH ] Insulation Diameter Range (MM) : 4.6 - 6.8 Wire Crimp Width : 5.08 MM  [.2 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2393965-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2393965-1
Applicators 2393965-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.95 MM  [.43 INCH ] Insulation Diameter Range (MM) : 4.6 - 6.8 Wire Crimp Width : 5.08 MM  [.2 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 10.95 MM  [.43 INCH ]
  • Insulation Diameter Range (MM) : 4.6 - 6.8
  • Wire Crimp Width : 5.08 MM  [.2 INCH ]

Other


  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-SF
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2393965-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055419-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details