TE Connectivity Rectangular Wire & Cable Connectors & Housings 2393854-2

Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .35 - 1. Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .35 - 1. Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2393854-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2393854-2
Rectangular Wire & Cable Connectors & Housings 2393854-2
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .35 - 1. Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .35 - 1.

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-2393854-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2393854-2-ND
Free Hanging, Panel Mount 17-2393854-2-ND
AMP MULTIFITTING MKII ASSY 2P

AMP MULTIFITTING MKII ASSY 2P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2393854-2 17-2393854-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Ribbon Cable Connectors - 104130-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1027-002-0800-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details