TE Connectivity
Wire to Board Connectors
2393227-1
Description
CONN TERM WTB 14AWG TIN
Request a Quote
Email Supplier
Datasheet
Description
CONN TERM WTB 14AWG TIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17-2393227-1TR-ND |
|
Product Name
|
Wire to Board Connectors |
|
Contact Size (AWG)
|
14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details