TE Connectivity High Speed Pluggable IO Connectors & Cages 2392899-1

Description
Configuration Features Number of Ports : 2 Number of Positions : 152 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 152 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2392899-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2392899-1
High Speed Pluggable IO Connectors & Cages 2392899-1
Configuration Features Number of Ports : 2 Number of Positions : 152 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 152
  • Port Matrix Configuration : 2 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2392899-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2392899-1-ND
Pluggable Connector Assemblies 17-2392899-1-ND
ULTRA HIGH SPEED I/O - QSFP-DD

ULTRA HIGH SPEED I/O - QSFP-DD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2392899-1 17-2392899-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Surface Mount
Unlock Full Specs
to access all available technical data