TE ConnectivityHard Metric Backplane Connectors2392865-1
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : B, A, F, E, C, D
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM [.13 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 49.9 MM [1.965 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : B, A, F, E, C, D
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM [.13 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 49.9 MM [1.965 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : B, A, F, E, C, D
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM [.13 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 49.9 MM [1.965 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Backplane Architecture : Mezzanine
Number of Columns : 25
Number of Positions : 125
Number of Rows : 5
Number of Signal Positions : 125
PCB Mount Orientation : Right Angle
Rows Loaded : B, A, F, E, C, D
Contact Features
CompactPCI Designation : None
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Type : Socket
Contact Underplating Material : Nickel
Feedthrough Post Length : 3.3 MM [.13 INCH ]
PCB Contact Termination Area Plating Material : Tin
Dimensions
Connector Length : 49.9 MM [1.965 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Packaging Features
Packaging Method : Tray
Packaging Quantity : 10
Product Type Features
Backplane Interface Type : 2mm HM
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Signal Characteristics
Crosstalk Version : Standard
Data Rate (GBS) : ≤1
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]