TE Connectivity Automotive Connector EMC Shielding 2392553-4

Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2392553-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2392553-4
Automotive Connector EMC Shielding 2392553-4
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Circular Connector Accessories - 1734-2392553-4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2392553-4-ND
Circular Connector Accessories 1734-2392553-4-ND
STEEL,INNER FERRULE,HVA HD400

STEEL,INNER FERRULE,HVA HD400

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2392553-4 1734-2392553-4-ND
Product Name Automotive Connector EMC Shielding Circular Connector Accessories
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA199095R1300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Automotive Headers - 1-2282279-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 17-1SNA105124R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 0.0 to 10 AWG
View Details