TE Connectivity Automotive Connector EMC Shielding 2392553-2

Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2392553-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2392553-2
Automotive Connector EMC Shielding 2392553-2
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Circular Connector Accessories - 1734-2392553-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2392553-2-ND
Circular Connector Accessories 1734-2392553-2-ND
STEEL,INNER FERRULE,HVA HD400

STEEL,INNER FERRULE,HVA HD400

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2392553-2 1734-2392553-2-ND
Product Name Automotive Connector EMC Shielding Circular Connector Accessories
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2394070-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Contacts - A142418TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA195637R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details