TE Connectivity Automotive Connector EMC Shielding 2392553-1

Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2392553-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2392553-1
Automotive Connector EMC Shielding 2392553-1
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Circular Connector Accessories - 1734-2392553-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2392553-1-ND
Circular Connector Accessories 1734-2392553-1-ND
STEEL,INNER FERRULE,HVA HD400

STEEL,INNER FERRULE,HVA HD400

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2392553-1 1734-2392553-1-ND
Product Name Automotive Connector EMC Shielding Circular Connector Accessories
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ring Connectors - 165410-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 13.5 to 15.5 AWG
View Details
2 suppliers
Automotive Connectors - 2712885 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK505330R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA115377R2400-ND - DigiKey
Specs
Connector Type DIN Connector
View Details