TE ConnectivityHard Metric Backplane Connectors2391875-1
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, Z, D, F, A, C, E
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM [.146 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, Z, D, F, A, C, E
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM [.146 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, Z, D, F, A, C, E
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM [.146 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Backplane Architecture : Mezzanine
Number of Columns : 22
Number of Positions : 154
Number of Rows : 7
PCB Mount Orientation : Vertical
Rows Loaded : B, Z, D, F, A, C, E
Contact Features
CompactPCI Designation : None
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ]
Contact Type : Pin
Contact Underplating Material : Nickel
Feedthrough Post Length : 3.7 MM [.146 INCH ]
PCB Contact Termination Area Plating Material : Tin
Dimensions
Connector Length : 50 MM [1.969 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Front Mating Level : Level 1
Mating Alignment Type : Multi-Purpose Center
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Packaging Features
Packaging Method : Tube
Packaging Quantity : 10
Product Type Features
Backplane Interface Type : 2mm HM
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Ground Feature Type : Ground Return Shielding
PCB Connector Type : PCB Mount Header
Sealable : No
Signal Characteristics
Crosstalk Version : Standard
Data Rate (GBS) : ≤1
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]