TE Connectivity Rectangular Wire & Cable Connectors & Housings 2391515-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2391515-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2391515-3
Rectangular Wire & Cable Connectors & Housings 2391515-3
Body Features Primary Product Color : Natural Configuration Features Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Dimensions Wire Size (AWG) : 16 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Cavities : 3
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Type : Tab

Dimensions


  • Wire Size (AWG) : 16 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon 66 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2391515-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2391515-3-ND
Rectangular Connector Housings 17-2391515-3-ND
POWER DOUBLE LOCK CAP HOUSING, 3

POWER DOUBLE LOCK CAP HOUSING, 3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2391515-3 17-2391515-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products