TE Connectivity High Speed Pluggable IO Connectors & Cages 2391506-1

Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray/Box Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : 55 - 85 DEGC  [131 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray/Box Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : 55 - 85 DEGC  [131 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2391506-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2391506-1
High Speed Pluggable IO Connectors & Cages 2391506-1
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray/Box Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : 55 - 85 DEGC  [131 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Nickel
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Fin

Configuration Features


  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 2 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Cage Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : QSFP DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : 55 - 85 DEGC  [131 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2391506-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2391506-1-ND
Pluggable Connector Assemblies 17-2391506-1-ND
ULTRA HIGH SPEED I/O - QSFP-DD

ULTRA HIGH SPEED I/O - QSFP-DD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2391506-1 17-2391506-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data