Body Features Primary Product Color : Black Product Weight : 39.4 G [1.41 OZ ]
Configuration Features Number of Circuits : 3 Number of Poles : 3 Number of Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 50
Electrical Characteristics Current Rating (IEC) (AMP) : 50 Current Rating (UL) (AMP) : 50
Housing Features Housing Material : Glass-Filled PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Primary Product Color : Black
- Product Weight : 39.4 G [1.41 OZ ]
Configuration Features
- Number of Circuits : 3
- Number of Poles : 3
- Number of Positions : 3
Contact Features
- Contact Current Rating (Max) (AMP) : 50
Electrical Characteristics
- Current Rating (IEC) (AMP) : 50
- Current Rating (UL) (AMP) : 50
Housing Features
- Housing Material : Glass-Filled PBT
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]