TE Connectivity Hand Crimping Tools 2390408-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 0.7-1.5Mm2, part number 57AK8805, is designed for use with AMP Positive Lock MK I 250 Series 160773 socket terminals. It features a ratchet configuration that is operator releasable and adjustable, allowing for precise crimping. The tool is classified as commercial crimp tooling and utilizes removable and interchangeable die sets. It adheres to TE Product Specification (114-) and is powered manually. The tool is not certified for TE certification and is out of scope for EU RoHS and ELV directives. It is compatible with various TE parts, including receptacles and terminals within the specified range. This tool is suitable for engineers looking for a reliable crimping solution for wire sizes between 0.7 and 1.5 mm².

Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 0.7-1.5Mm2, part number 57AK8805, is designed for use with AMP Positive Lock MK I 250 Series 160773 socket terminals. It features a ratchet configuration that is operator releasable and adjustable, allowing for precise crimping. The tool is classified as commercial crimp tooling and utilizes removable and interchangeable die sets. It adheres to TE Product Specification (114-) and is powered manually. The tool is not certified for TE certification and is out of scope for EU RoHS and ELV directives. It is compatible with various TE parts, including receptacles and terminals within the specified range. This tool is suitable for engineers looking for a reliable crimping solution for wire sizes between 0.7 and 1.5 mm².

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2390408-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2390408-1
Hand Crimping Tools 2390408-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2390408-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2390408-1-ND
Crimpers, Applicators, Presses 2132-2390408-1-ND
SDE F POWER LOCK 0.7-1.5 ASSY

SDE F POWER LOCK 0.7-1.5 ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 0.7-1.5Mm2; Crimp Tool Type Amp Te Connectivity - 57AK8805 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 0.7-1.5Mm2; Crimp Tool Type Amp Te Connectivity
57AK8805
Crimp Tool, Ratchet, 0.7-1.5Mm2; Crimp Tool Type Amp Te Connectivity 57AK8805
CRIMP TOOL, RATCHET, 0.7-1.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP Positive Lock MK I 250 Series 160773 0.7-1.5mm² Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 0.7-1.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP Positive Lock MK I 250 Series 160773 0.7-1.5mm² Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2390408-1 2132-2390408-1-ND 57AK8805
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 0.7-1.5Mm2; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803212-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details