TE Connectivity
Automotive Connector EMC Shielding
2390288-1
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Shield
Body Features
- Primary Product Material : Copper Alloy
Product Type Features
- Connector Shielding Accessory Type : Shield
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2390288-1 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 20 AWG
View Details
2 suppliers
Connector Type
Rectangular Connectors, Heavy Duty
Mounting
Panel Mount
View Details
5 suppliers
Connector Type
DIN Connector
Contact Size (AWG)
10 to 24 AWG
View Details
2 suppliers