"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
1.25P 2POS WTB VERT BRD W LATCH
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2390138-2TR-ND | 2390138-2 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |