TE Connectivity Headers, Male Pins 2390136-3

Description
"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2390136-3TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2390136-3TR-ND
Headers, Male Pins 17-2390136-3TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-2390136-3TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details