TE Connectivity Automotive Headers 2389830-1

Description
Body Features Connector & Keying Code : J Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 73.3 MM  [2.88 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Profile Height from PCB : 39.5 MM  [1.55 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards IP Rating : IPX7, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 2385803 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : J Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 73.3 MM  [2.88 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Profile Height from PCB : 39.5 MM  [1.55 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards IP Rating : IPX7, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 2385803 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2389830-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2389830-1
Automotive Headers 2389830-1
Body Features Connector & Keying Code : J Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 73.3 MM  [2.88 INCH ] PCB Thickness (Recommended) : 2 MM  [.078 INCH ] Profile Height from PCB : 39.5 MM  [1.55 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards IP Rating : IPX7, IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 2385803 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : J
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 48
  • Number of Rows : 6
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM  [.023 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.55 INCH ]
  • Connector Width : 73.3 MM  [2.88 INCH ]
  • PCB Thickness (Recommended) : 2 MM  [.078 INCH ]
  • Profile Height from PCB : 39.5 MM  [1.55 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • IP Rating : IPX7, IPX9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power

Other


  • Interface Number : 2385803

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - 17-2389830-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2389830-1-ND
Headers, Male Pins 17-2389830-1-ND
48POS,TAB1.2X0.6,HDR ASSY,180DEG

48POS,TAB1.2X0.6,HDR ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2389830-1 17-2389830-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Housings - 1734-1-2350890-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount
View Details
2 suppliers