TE Connectivity Rectangular Wire & Cable Connectors & Housings 2389268-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Housing Features Centerline (Pitch) : 3.55 MM  [.14 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Housing Features Centerline (Pitch) : 3.55 MM  [.14 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2389268-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2389268-1
Rectangular Wire & Cable Connectors & Housings 2389268-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Housing Features Centerline (Pitch) : 3.55 MM  [.14 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Row-to-Row Spacing : 4.7 MM  [.185 INCH ]

Housing Features


  • Centerline (Pitch) : 3.55 MM  [.14 INCH ]

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2389268-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2389268-1-ND
Rectangular Connector Housings 17-2389268-1-ND
GI3.0MULTILOAD PLUG ASSY,4P,KEY

GI3.0MULTILOAD PLUG ASSY,4P,KEY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2389268-1 17-2389268-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers