Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Jack, Female Socket 50Ohm
RF ADAPTER, 1MM RCPT-RCPT, 50 OHM; Convert From Coax Type:1mm Coaxial; Convert From Gender:Receptacle; Convert To Coax Type:1mm Coaxial; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2388687-1-ND | 68AJ7863 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 1Mm Rcpt-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity |
| Connector Type | 1.0 / 2.3 Connector |