TE Connectivity Applicators 2388609-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 8.6 MM  [.339 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Size Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : High Force Terminator
Request a Quote
Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 8.6 MM  [.339 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Size Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : High Force Terminator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2388609-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2388609-1
Applicators 2388609-1
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 8.6 MM  [.339 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Size Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : High Force Terminator

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Wire Crimp Width : 8.6 MM  [.339 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Large Size Applicator-LP
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : High Force Terminator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2388609-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1633712-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803325-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details