TE Connectivity Backplane Fiber Optics 2388444-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 6 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 6 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2388444-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2388444-1
Backplane Fiber Optics 2388444-1
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 6 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 6

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Motherboard Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Fiber Optic Connector Accessories - 844-2388444-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
844-2388444-1-ND
Fiber Optic Connector Accessories 844-2388444-1-ND
CONN KIT,RCPT,FULL-WIDTH, 3-MT,2X

CONN KIT,RCPT,FULL-WIDTH,3-MT,2X

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2388444-1 844-2388444-1-ND
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details