TE Connectivity Backplane Fiber Optics 2388438-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2388438-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2388438-1
Backplane Fiber Optics 2388438-1
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Motherboard Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 3

Dimensions


  • Compatible Fiber Diameter (MICM) : 50/125

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Motherboard Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Fiber Optic Connector Accessories - 844-2388438-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
844-2388438-1-ND
Fiber Optic Connector Accessories 844-2388438-1-ND
CONN KIT, RCPT, HALF-WIDTH, 3MT,

CONN KIT, RCPT, HALF-WIDTH, 3MT,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2388438-1 844-2388438-1-ND
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products