TE Connectivity Applicators 2388420-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 8.64 MM  [.34 INCH ] Insulation Diameter Range (MM) : 5.33 - 7.37 Wire Crimp Width : 7.11 MM  [.28 INCH ] Other Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 8.64 MM  [.34 INCH ] Insulation Diameter Range (MM) : 5.33 - 7.37 Wire Crimp Width : 7.11 MM  [.28 INCH ] Other Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2388420-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2388420-1
Applicators 2388420-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 8.64 MM  [.34 INCH ] Insulation Diameter Range (MM) : 5.33 - 7.37 Wire Crimp Width : 7.11 MM  [.28 INCH ] Other Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 8.64 MM  [.34 INCH ]
  • Insulation Diameter Range (MM) : 5.33 - 7.37
  • Wire Crimp Width : 7.11 MM  [.28 INCH ]

Other


  • Applicator & Product Style : Mid Size Wire Applicator-SF
  • Applicator Feed Type : Loose Piece

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2388420-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2388420-1-ND
Crimpers, Applicators, Presses 2132-2388420-1-ND
MID-SIZE APPLICATOR

MID-SIZE APPLICATOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2388420-1 2132-2388420-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1803223-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details