TE Connectivity Automotive Connector EMC Shielding 2387549-8

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2387549-8 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2387549-8
Automotive Connector EMC Shielding 2387549-8
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2387549-8
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 148411-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Automotive Connectors - 2712888 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers
Automotive Headers - 1-1318772-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
4 suppliers
Ring Connectors - 165305-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG
View Details
2 suppliers