TE Connectivity Automotive Connector EMC Shielding 2387549-7

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2387549-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2387549-7
Automotive Connector EMC Shielding 2387549-7
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2387549-7
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1241001-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Ferrule
View Details
4 suppliers
Rectangular Connector Housings - 1-1418437-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Din Rail, Channel - 17-1SNA115436R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details