TE Connectivity Automotive Connector EMC Shielding 2387549-4

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2387549-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2387549-4
Automotive Connector EMC Shielding 2387549-4
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Terminal Accessories - 1734-2387549-4-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
1734-2387549-4-ND
Terminal Accessories 1734-2387549-4-ND
CU ALLOY,INNER FERRULE,150SQ

CU ALLOY,INNER FERRULE,150SQ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2387549-4 1734-2387549-4-ND
Product Name Automotive Connector EMC Shielding Terminal Accessories
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK505064R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2109-1SNK508061R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Electronic Connector - 332-1062-16-0122 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
6 suppliers
Ring Connectors - 165298-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG
View Details
4 suppliers