TE Connectivity Automotive Connector EMC Shielding 2387548-2

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2387548-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2387548-2
Automotive Connector EMC Shielding 2387548-2
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Terminal Accessories - 1734-2387548-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
1734-2387548-2-ND
Terminal Accessories 1734-2387548-2-ND
PROP,CU ALLOY OUTER FERRULE

PROP,CU ALLOY OUTER FERRULE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2387548-2 1734-2387548-2-ND
Product Name Automotive Connector EMC Shielding Terminal Accessories
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333669-1241414-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
View Details
5 suppliers
Din Rail, Channel - 17-1SNA115661R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA165111R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) ? to 8 AWG
View Details