Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 14 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 19.75 MM [.77 INCH ] Connector Width : 20.2 MM [.79 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder Capable
Other Interface Number : 114-94000-20
Packaging Features Packaging Method : Reel Packaging Quantity : 280
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 14 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 19.75 MM [.77 INCH ] Connector Width : 20.2 MM [.79 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder Capable
Other Interface Number : 114-94000-20
Packaging Features Packaging Method : Reel Packaging Quantity : 280
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 14 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 19.75 MM [.77 INCH ] Connector Width : 20.2 MM [.79 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder Capable
Other Interface Number : 114-94000-20
Packaging Features Packaging Method : Reel Packaging Quantity : 280
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 14
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 14
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Tin over Nickel
Contact Type : Tab
Mating Tab Thickness : .4 MM [.015 INCH ]
Mating Tab Width : .5 MM [.019 INCH ]
Dimensions
Connector Length : 19.75 MM [.77 INCH ]
Connector Width : 20.2 MM [.79 INCH ]
Housing Features
Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
PCB Mount Alignment : With
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Solder Process : Reflow Solder Capable
Other
Interface Number : 114-94000-20
Packaging Features
Packaging Method : Reel
Packaging Quantity : 280
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]