TE Connectivity Hand Crimping Tools 2386894-1

Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 1.5-2.5Mm2, part number 57AK8779, is a manual hand crimping tool designed for commercial crimp tooling applications. It features an operator releasable and adjustable ratchet configuration, allowing for precise crimping of terminals. The tool is compatible with removable and interchangeable die sets, enhancing its versatility for various crimping tasks. It adheres to TE Product Specification (114-) but is not certified for compliance. The tool is classified as low halogen, with halogen content below 900 ppm. It is important to note that the product is not compliant with the EU RoHS Directive 2011/65/EU. This tool is suitable for use with AMP 927789 and 927801 terminals, making it a practical choice for engineers requiring reliable crimping solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 1.5-2.5Mm2, part number 57AK8779, is a manual hand crimping tool designed for commercial crimp tooling applications. It features an operator releasable and adjustable ratchet configuration, allowing for precise crimping of terminals. The tool is compatible with removable and interchangeable die sets, enhancing its versatility for various crimping tasks. It adheres to TE Product Specification (114-) but is not certified for compliance. The tool is classified as low halogen, with halogen content below 900 ppm. It is important to note that the product is not compliant with the EU RoHS Directive 2011/65/EU. This tool is suitable for use with AMP 927789 and 927801 terminals, making it a practical choice for engineers requiring reliable crimping solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2386894-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2386894-1
Hand Crimping Tools 2386894-1
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2386894-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2386894-1-ND
Crimpers, Applicators, Presses 2132-2386894-1-ND
SDE F SYSTEM CONTACT 1.50-2.50 A

SDE F SYSTEM CONTACT 1.50-2.50 A

Buy Now Datasheet
Crimp Tool, Ratchet, 1.5-2.5Mm2; Crimp Tool Type Amp Te Connectivity - 57AK8779 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 1.5-2.5Mm2; Crimp Tool Type Amp Te Connectivity
57AK8779
Crimp Tool, Ratchet, 1.5-2.5Mm2; Crimp Tool Type Amp Te Connectivity 57AK8779
CRIMP TOOL, RATCHET, 1.5-2.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP 927789, 927801 1.5-2.5mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 1.5-2.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP 927789, 927801 1.5-2.5mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2386894-1 2132-2386894-1-ND 57AK8779
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 1.5-2.5Mm2; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803453-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details