8 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: Fine Pitch
Number of Positions: 8
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
PCB Mount Receptacle, Vertical, Board-to-Board, 8 Position Product overview: 2386586-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2386586-1 can be used for catalog matching and distributor lookup.
FINE PITCH BTB CONN H0.8, 8P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2386586-1TR-ND | 316-2386586-1 | 2386586-1 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Contact Pitch | 0.4064 mm (0.0160 inch) |